3.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 0805 3.6 Ohm 1% 0.125W(1/8W) ±200ppm/C Molded SMD Punched Paper T/R
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2ATTD3R60FTR-ND | 430-RK73H2ATTD3R60F |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0805 3.6 Ohm 1% 0.125W(1/8W) ±200ppm/C Molded SMD Punched Paper T/R |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 3.6 ohms | 3.6 ohms |