KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ATTD3922F RK73H2ATTD3922F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733845-RK73H2ATTD392 2F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733845-RK73H2ATTD392 2F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD3922F
733845-RK73H2ATTD3922F
Chip Resistor - Surface Mount - RK73H2ATTD3922F 733845-RK73H2ATTD3922F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733845-RK73H2ATTD392 2F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 39.2 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 733845-RK73H2ATTD3922F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 39.2 kOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
4W Resistor - 52-RK73H2ATTD3922F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 39.2K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3922F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3922F can be used for catalog matching and distributor lookup.

RES 39.2K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD3922F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD3922F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3922FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3922FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3922FCT-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3922FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3922FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3922FTR-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD3922FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD3922FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD3922FDKR-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD3922F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD3922F
Chip Resistor - Surface Mount RK73H2ATTD3922F
RES 39.2K OHM 1% 1/4W 0805

RES 39.2K OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 733845-RK73H2ATTD3922F 52-RK73H2ATTD3922F 2019-RK73H2ATTD3922FCT-ND RK73H2ATTD3922F
Product Name Chip Resistor - Surface Mount - RK73H2ATTD3922F 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 39200 ohms 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details