KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2870F

Description
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2870FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2870FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2870FCT-ND
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2870FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2870FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2870FDKR-ND
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2870FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2870FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2870FTR-ND
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 287R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1327
Res, 287R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1327
RES, 287R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 287R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RK73H2ATTD2870F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD2870F
Chip Resistor - Surface Mount RK73H2ATTD2870F
RES 287 OHM 1% 1/4W 0805

RES 287 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H2ATTD2870FCT-ND 85AH1327 RK73H2ATTD2870F
Product Name Chip Resistor - Surface Mount Res, 287R, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers