KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2741F

Description
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2741FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2741FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2741FTR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2741FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2741FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2741FCT-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2741FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2741FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2741FDKR-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD2741F
891874-RK73H2ATTD2741F
Chip Resistor - Surface Mount - RK73H2ATTD2741F 891874-RK73H2ATTD2741F
Manufacturer: KOA Speer Win Source Part Number: 891874-RK73H2ATTD274 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD2741F DKR, 2019-RK73H2ATTD2741F CT, 2019-RK73H2ATTD2741F TR

Manufacturer: KOA Speer
Win Source Part Number: 891874-RK73H2ATTD2741F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73H2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ATTD2741FDKR, 2019-RK73H2ATTD2741FCT, 2019-RK73H2ATTD2741FTR

Buy Now Datasheet
4W Resistor - 52-RK73H2ATTD2741F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.74K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2741F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2741F can be used for catalog matching and distributor lookup.

RES 2.74K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2741F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2741F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K74, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1318
Res, 2K74, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1318
RES, 2K74, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 2K74, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD2741F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD2741F
Chip Resistor - Surface Mount RK73H2ATTD2741F
RES 2.74K OHM 1% 1/4W 0805

RES 2.74K OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2ATTD2741FTR-ND 891874-RK73H2ATTD2741F 52-RK73H2ATTD2741F 85AH1318 RK73H2ATTD2741F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ATTD2741F 4W Resistor Res, 2K74, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers