KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2700F

Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2700FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2700FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2700FCT-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2700FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2700FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2700FDKR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2700FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2700FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2700FTR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD2700F
932167-RK73H2ATTD2700F
Chip Resistor - Surface Mount - RK73H2ATTD2700F 932167-RK73H2ATTD2700F
Manufacturer: KOA Speer Win Source Part Number: 932167-RK73H2ATTD270 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD2700F CT, 2019-RK73H2ATTD2700F DKR, 2019-RK73H2ATTD2700F TR

Manufacturer: KOA Speer
Win Source Part Number: 932167-RK73H2ATTD2700F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 270 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73H2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ATTD2700FCT, 2019-RK73H2ATTD2700FDKR, 2019-RK73H2ATTD2700FTR

Buy Now Datasheet
270 OHM 4W Resistor - 52-RK73H2ATTD2700F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM 4W Resistor
52-RK73H2ATTD2700F
270 OHM 4W Resistor 52-RK73H2ATTD2700F
RES 270 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2700F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2700F can be used for catalog matching and distributor lookup.

RES 270 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2700F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2700F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD2700FCT-ND 932167-RK73H2ATTD2700F 52-RK73H2ATTD2700F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ATTD2700F 270 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details