KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2490F

Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2490FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2490FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2490FDKR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2490FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2490FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2490FTR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2490FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2490FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2490FCT-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 249R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1292
Res, 249R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1292
RES, 249R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 249R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H2ATTD2490F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2ATTD2490F
Resistors - Chip Resistor - Surface Mount RK73H2ATTD2490F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD2490FDKR-ND 85AH1292 RK73H2ATTD2490F
Product Name Chip Resistor - Surface Mount Res, 249R, 1%, 0.25W, 0805 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details