KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2404F

Description
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2404FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2404FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2404FTR-ND
2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric] - 430-RK73H2ATTD2404F - Utmel Electronic Limited
Hong Kong, China
KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric]
430-RK73H2ATTD2404F
KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric] 430-RK73H2ATTD2404F
KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric]

KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric]

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2ATTD2404FTR-ND 430-RK73H2ATTD2404F
Product Name Chip Resistor - Surface Mount KOA SPEER ELECTRONICS RK73H2ATTD2404F Surface Mount Chip Resistor, Thick Film, 2.4 Mohm, 125 mW,1%, 150 V, 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details