KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2102F

Description
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2102FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2102FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2102FTR-ND
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2102FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2102FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2102FDKR-ND
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2102FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2102FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2102FCT-ND
21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

21 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R - 430-RK73H2ATTD2102F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R
430-RK73H2ATTD2102F
Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R 430-RK73H2ATTD2102F
Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73H2ATTD2102F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73H2ATTD2102F
Resistors - Chip Resistor - Surface Mount RK73H2ATTD2102F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD2102FTR-ND 430-RK73H2ATTD2102F RK73H2ATTD2102F
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 21K Ohm 1% 0.25W(1/4W) ±100ppm/C Pad SMD Automotive T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers