KOA Speer Electronics, Inc. Connectors,Interconnects RK73H2ATTD2003F

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Temperature Coefficient: X7R Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Temperature Coefficient: X7R Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Temperature Coefficient: X7R Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Thin Film
Temperature Coefficient: X7R
Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products