KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD2000F

Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2000FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2000FTR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2000FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2000FCT-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD2000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD2000FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD2000FDKR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD2000F
1243159-RK73H2ATTD2000F
Chip Resistor - Surface Mount - RK73H2ATTD2000F 1243159-RK73H2ATTD2000F
Manufacturer: KOA Speer Win Source Part Number: 1243159-RK73H2ATTD20 00F Manufacturer Homepage: www.koaspeer.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Sensing & Instrumentation

Manufacturer: KOA Speer
Win Source Part Number: 1243159-RK73H2ATTD2000F
Manufacturer Homepage: www.koaspeer.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Sensing & Instrumentation

Buy Now
200 OHM 4W Resistor - 52-RK73H2ATTD2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 4W Resistor
52-RK73H2ATTD2000F
200 OHM 4W Resistor 52-RK73H2ATTD2000F
RES 200 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD2000F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD2000F
Chip Resistor - Surface Mount RK73H2ATTD2000F
RES 200 OHM 1% 1/4W 0805

RES 200 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H2ATTD2000FTR-ND 1243159-RK73H2ATTD2000F 52-RK73H2ATTD2000F RK73H2ATTD2000F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ATTD2000F 200 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details