1.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1.8 OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1R80F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1R80F can be used for catalog matching and distributor lookup.
Resistors - Chip Resistor - Surface Mount
Thick Film Resistors 1/4W 1.8 OHM 1%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H2ATTD1R80FCT-ND | 52-RK73H2ATTD1R80F | RK73H2ATTD1R80F | 430-RK73H2ATTD1R80F |
| Product Name | Chip Resistor - Surface Mount | 1.8 OHM 4W Resistor | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors 1/4W 1.8 OHM 1% |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms | 1.8 ohms |