KOA Speer Electronics, Inc. Res, 1R3, 1%, 0.25W, 0805 Rohs Compliant Koa RK73H2ATTD1R30F.

Description
RES, 1R3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 1R3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH1064, features a nominal resistance of 1.3 ohms with a tolerance of 1% and a power rating of 0.25W. It is designed in an 0805 package size, making it suitable for applications requiring compact components. This resistor is compliant with EU-RoHS regulations, ensuring it meets environmental standards for hazardous substances. The construction utilizes a metal glaze thick film, providing excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. This resistor is AEC-Q200 qualified, making it appropriate for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the part number 85AH1064, features a nominal resistance of 1.3 ohms with a tolerance of 1% and a power rating of 0.25W. It is designed in an 0805 package size, making it suitable for applications requiring compact components. This resistor is compliant with EU-RoHS regulations, ensuring it meets environmental standards for hazardous substances. The construction utilizes a metal glaze thick film, providing excellent heat and weather resistance, along with high stability and reliability due to its triple-layer electrode structure. It is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. This resistor is AEC-Q200 qualified, making it appropriate for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R3, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1064
Res, 1R3, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1064
RES, 1R3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 1R3, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH1064
Product Name Res, 1R3, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers