KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2ATTD1962F

Description
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1962FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1962FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1962FCT-ND
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1962FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1962FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1962FDKR-ND
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1962FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1962FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1962FTR-ND
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1/4W 19.6K OHM 1% - 430-RK73H2ATTD1962F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4W 19.6K OHM 1%
430-RK73H2ATTD1962F
Thick Film Resistors 1/4W 19.6K OHM 1% 430-RK73H2ATTD1962F
Thick Film Resistors 1/4W 19.6K OHM 1%

Thick Film Resistors 1/4W 19.6K OHM 1%

Supplier's Site
Res, 19K6, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1223
Res, 19K6, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1223
RES, 19K6, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 19K6, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H2ATTD1962FCT-ND 430-RK73H2ATTD1962F 85AH1223
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/4W 19.6K OHM 1% Res, 19K6, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details