KOA Speer Electronics, Inc. 4W Resistor RK73H2ATTD1213F

Description
RES 121K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1213F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1213F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 121K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1213F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1213F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RK73H2ATTD1213F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 121K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1213F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1213F can be used for catalog matching and distributor lookup.

RES 121K OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1213F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1213F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1213FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1213FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1213FDKR-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1213FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1213FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1213FTR-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2ATTD1213FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2ATTD1213FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2ATTD1213FCT-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ATTD1213F
932165-RK73H2ATTD1213F
Chip Resistor - Surface Mount - RK73H2ATTD1213F 932165-RK73H2ATTD1213F
Manufacturer: KOA Speer Win Source Part Number: 932165-RK73H2ATTD121 3F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H2ATTD1213F DKR, 2019-RK73H2ATTD1213F TR, 2019-RK73H2ATTD1213F CT

Manufacturer: KOA Speer
Win Source Part Number: 932165-RK73H2ATTD1213F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 121 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73H2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H2ATTD1213FDKR, 2019-RK73H2ATTD1213FTR, 2019-RK73H2ATTD1213FCT

Buy Now Datasheet
Res, 121K, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1119
Res, 121K, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1119
RES, 121K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 121K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2ATTD1213F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2ATTD1213F
Chip Resistor - Surface Mount RK73H2ATTD1213F
RES 121K OHM 1% 1/4W 0805

RES 121K OHM 1% 1/4W 0805

Supplier's Site Datasheet
Thick Film Resistors 1/4W 121K OHM 1% - 430-RK73H2ATTD1213F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4W 121K OHM 1%
430-RK73H2ATTD1213F
Thick Film Resistors 1/4W 121K OHM 1% 430-RK73H2ATTD1213F
Thick Film Resistors 1/4W 121K OHM 1%

Thick Film Resistors 1/4W 121K OHM 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RK73H2ATTD1213F 2019-RK73H2ATTD1213FDKR-ND 932165-RK73H2ATTD1213F 85AH1119 RK73H2ATTD1213F 430-RK73H2ATTD1213F
Product Name 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H2ATTD1213F Res, 121K, 1%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors 1/4W 121K OHM 1%
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 121000 ohms 121000 ohms 121000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers