RES 1M OHM 1% 1/4W 0805 Product overview: RK73H2ATTD1004F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2ATTD1004F can be used for catalog matching and distributor lookup.
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 1M OHM 1% 1/4W 0805
RES, 1M, 1%, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-RK73H2ATTD1004F | 2019-RK73H2ATTD1004FTR-ND | RK73H2ATTD1004F | 42AK5406 |
| Product Name | 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.25W, 0805, Thick Film Rohs Compliant Koa |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | 0805 | |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating DC Voltage | 150 volts |