KOA Speer Electronics, Inc. Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Koa RK73H2ATTD1001F.

Description
RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 1K ohm, 1% tolerance, 0.25W power rating, 0805 size, is designed for precision applications. It features a metal glaze thick film construction that ensures excellent heat and weather resistance, contributing to high stability and reliability. This resistor is compatible with various automatic mounters and is suitable for both flow and reflow soldering processes. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 1K ohm, 1% tolerance, 0.25W power rating, 0805 size, is designed for precision applications. It features a metal glaze thick film construction that ensures excellent heat and weather resistance, contributing to high stability and reliability. This resistor is compatible with various automatic mounters and is suitable for both flow and reflow soldering processes. It meets EU-RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH1078
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH1078
RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH1078
Product Name Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details