KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2AT1962F RK73H2AT1962F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969694-RK73H2AT1962F Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 19.6 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969694-RK73H2AT1962F Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 19.6 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2AT1962F - 969694-RK73H2AT1962F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2AT1962F
969694-RK73H2AT1962F
Chip Resistor - Surface Mount - RK73H2AT1962F 969694-RK73H2AT1962F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969694-RK73H2AT1962F Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 19.6 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969694-RK73H2AT1962F
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 19.6 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 969694-RK73H2AT1962F
Product Name Chip Resistor - Surface Mount - RK73H2AT1962F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details