360 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
RES 360 OHM 1% 1/4W 0805
RES 360 OHM 1% 1/4W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-RK73H2ARTTD3600FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 360 ohms |