KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ALTD90R9F RK73H2ALTD90R9F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998248-RK73H2ALTD90R 9F Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 90.9 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998248-RK73H2ALTD90R 9F Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 90.9 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2ALTD90R9F - 998248-RK73H2ALTD90R9F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ALTD90R9F
998248-RK73H2ALTD90R9F
Chip Resistor - Surface Mount - RK73H2ALTD90R9F 998248-RK73H2ALTD90R9F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998248-RK73H2ALTD90R 9F Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 90.9 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998248-RK73H2ALTD90R9F
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 500 µm
Resistance: 90.9 Ω
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 998248-RK73H2ALTD90R9F
Product Name Chip Resistor - Surface Mount - RK73H2ALTD90R9F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details