KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H2ALTD3833F RK73H2ALTD3833F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131974-RK73H2ALTD38 33F Termination: SMD/SMT Voltage Rating: 150 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 383 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131974-RK73H2ALTD38 33F Termination: SMD/SMT Voltage Rating: 150 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 383 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H2ALTD3833F - 1131974-RK73H2ALTD3833F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H2ALTD3833F
1131974-RK73H2ALTD3833F
Chip Resistor - Surface Mount - RK73H2ALTD3833F 1131974-RK73H2ALTD3833F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131974-RK73H2ALTD38 33F Termination: SMD/SMT Voltage Rating: 150 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 383 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131974-RK73H2ALTD3833F
Termination: SMD/SMT
Voltage Rating: 150 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 383 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1131974-RK73H2ALTD3833F
Product Name Chip Resistor - Surface Mount - RK73H2ALTD3833F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 383000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details