KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTDD1200F

Description
RES 120 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES 120 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1200FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1200FDKR-ND
RES 120 OHM 1% 1/8W 0603

RES 120 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1200FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1200FCT-ND
RES 120 OHM 1% 1/8W 0603

RES 120 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTDD1200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTDD1200FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTDD1200FTR-ND
RES 120 OHM 1% 1/8W 0603

RES 120 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTDD1200F - 1120881-RK73H1JTTDD1200F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTDD1200F
1120881-RK73H1JTTDD1200F
Chip Resistor - Surface Mount - RK73H1JTTDD1200F 1120881-RK73H1JTTDD1200F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120881-RK73H1JTTDD1 200F Termination: SMD/SMT Voltage Rating: 50 V Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 120 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120881-RK73H1JTTDD1200F
Termination: SMD/SMT
Voltage Rating: 50 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 120 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-RK73H1JTTDD1200FDKR-ND 1120881-RK73H1JTTDD1200F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTDD1200F
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers