8.66 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.66 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
8.66 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 8R66, 1%, 0.125W, 0603 ROHS COMPLIANT: YES
RES 8.66 OHM 1% 1/8W 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD8R66FDKR-ND | 85AH0960 | RK73H1JTTD8R66F |
| Product Name | Chip Resistor - Surface Mount | Res, 8R66, 1%, 0.125W, 0603 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 8.66 ohms | 8.66 ohms |