The RK73H series includes the specific part number 85AH0938, which is a precision thick film chip resistor with a nominal resistance of 7.32 kΩ and a tolerance of 1%. It has a power rating of 0.1W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, featuring a triple-layer electrode structure and a metal glaze thick film that ensures excellent heat and weather resistance. It is suitable for both flow and reflow soldering processes and complies with EU-RoHS regulations, making it a suitable choice for environmentally conscious designs. The operating temperature range for this resistor is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
7.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 7K32, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD7321FCT-ND | 85AH0938 |
| Product Name | Chip Resistor - Surface Mount | Res, 7K32, 1%, 0.1W, 0603 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % |