RES 680 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD6800F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD6800F can be used for catalog matching and distributor lookup.
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 804121-RK73H1JTTD680
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RK73H1JTTD6800F | 2019-RK73H1JTTD6800FCT-ND | 804121-RK73H1JTTD6800F |
| Product Name | 680 OHM 8W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RK73H1JTTD6800F |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating DC Voltage | 75 volts |