KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD5R62F

Description
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5R62FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5R62FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5R62FCT-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5R62FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5R62FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5R62FTR-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5R62FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5R62FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5R62FDKR-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 5.62ohms 1% - 430-RK73H1JTTD5R62F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%
430-RK73H1JTTD5R62F
Thick Film Resistors - SMD 1/10watt 5.62ohms 1% 430-RK73H1JTTD5R62F
Thick Film Resistors - SMD 1/10watt 5.62ohms 1%

Thick Film Resistors - SMD 1/10watt 5.62ohms 1%

Supplier's Site
Res, 5R62, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R62, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0829
Res, 5R62, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0829
RES, 5R62, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 5R62, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD5R62FCT-ND 430-RK73H1JTTD5R62F 85AH0829
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 5.62ohms 1% Res, 5R62, 1%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details