KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H1JTTD5620F RK73H1JTTD5620F

Description
Manufacturer: KOA Speer Win Source Part Number: 932156-RK73H1JTTD562 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD5620F DKR, 2019-RK73H1JTTD5620F CT, 2019-RK73H1JTTD5620F TR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932156-RK73H1JTTD562 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD5620F DKR, 2019-RK73H1JTTD5620F CT, 2019-RK73H1JTTD5620F TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H1JTTD5620F - 932156-RK73H1JTTD5620F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD5620F
932156-RK73H1JTTD5620F
Chip Resistor - Surface Mount - RK73H1JTTD5620F 932156-RK73H1JTTD5620F
Manufacturer: KOA Speer Win Source Part Number: 932156-RK73H1JTTD562 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD5620F DKR, 2019-RK73H1JTTD5620F CT, 2019-RK73H1JTTD5620F TR

Manufacturer: KOA Speer
Win Source Part Number: 932156-RK73H1JTTD5620F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD5620FDKR, 2019-RK73H1JTTD5620FCT, 2019-RK73H1JTTD5620FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5620FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5620FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5620FCT-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5620FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5620FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5620FTR-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5620FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5620FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5620FDKR-ND
562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD5620F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD5620F
Chip Resistor - Surface Mount RK73H1JTTD5620F
RES 562 OHM 1% 1/8W 0603

RES 562 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 562R, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0866
Res, 562R, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0866
RES, 562R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 562R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73H1JTTD5620F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73H1JTTD5620F
Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73H1JTTD5620F
Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 932156-RK73H1JTTD5620F 2019-RK73H1JTTD5620FCT-ND RK73H1JTTD5620F 85AH0866 430-RK73H1JTTD5620F
Product Name Chip Resistor - Surface Mount - RK73H1JTTD5620F Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 562R, 1%, 0.125W, 0603 Rohs Compliant Koa Res Thick Film 0603 562 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers