536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 536 OHM 1% 1/8W 0603
Res Thick Film 0603 536 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD5360FTR-ND | RK73H1JTTD5360F | 430-RK73H1JTTD5360F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 0603 536 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 536 ohms | 536 ohms | 536 ohms |