KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1JTTD5100F

Description
KOA RK73H1JTTD5100F
Request a Quote Datasheet
Description
KOA RK73H1JTTD5100F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6316323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316323
Surface Mount Resistors 6316323
KOA RK73H1JTTD5100F

KOA RK73H1JTTD5100F

Supplier's Site
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors -Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance (Ohms): 510 Ohms Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors -Chip Resistor - Surface Mount
Series: RK73H
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance (Ohms): 510 Ohms
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5100FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5100FTR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5100FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5100FCT-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD5100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD5100FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD5100FDKR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
510 OHM 8W Resistor - 52-RK73H1JTTD5100F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
510 OHM 8W Resistor
52-RK73H1JTTD5100F
510 OHM 8W Resistor 52-RK73H1JTTD5100F
RES 510 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD5100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD5100F can be used for catalog matching and distributor lookup.

RES 510 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD5100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD5100F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD5100F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD5100F
Chip Resistor - Surface Mount RK73H1JTTD5100F
RES 510 OHM 1% 1/8W 0603

RES 510 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6316323 2019-RK73H1JTTD5100FTR-ND 52-RK73H1JTTD5100F RK73H1JTTD5100F
Product Name Surface Mount Resistors Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount 510 OHM 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 (1608 Metric)
Standards and Certifications RoHS RoHS
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details