KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD4R70F

Description
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4R70FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4R70FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4R70FDKR-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4R70FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4R70FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4R70FTR-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4R70FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4R70FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4R70FCT-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD4R70F
804120-RK73H1JTTD4R70F
Chip Resistor - Surface Mount - RK73H1JTTD4R70F 804120-RK73H1JTTD4R70F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 804120-RK73H1JTTD4R7 0F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 804120-RK73H1JTTD4R70F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
4.7 OHM 8W Resistor - 52-RK73H1JTTD4R70F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 8W Resistor
52-RK73H1JTTD4R70F
4.7 OHM 8W Resistor 52-RK73H1JTTD4R70F
RES 4.7 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD4R70F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD4R70F can be used for catalog matching and distributor lookup.

RES 4.7 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD4R70F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD4R70F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD4R70F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD4R70F
Chip Resistor - Surface Mount RK73H1JTTD4R70F
RES 4.7 OHM 1% 1/8W 0603

RES 4.7 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1JTTD4R70FDKR-ND 804120-RK73H1JTTD4R70F 52-RK73H1JTTD4R70F RK73H1JTTD4R70F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTD4R70F 4.7 OHM 8W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details