KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD4R53F

Description
4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4R53FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4R53FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4R53FTR-ND
4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD4R53F
801845-RK73H1JTTD4R53F
Chip Resistor - Surface Mount - RK73H1JTTD4R53F 801845-RK73H1JTTD4R53F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 801845-RK73H1JTTD4R5 3F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.53 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 801845-RK73H1JTTD4R53F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.53 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
4.53 OHM 8W Resistor - 52-RK73H1JTTD4R53F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.53 OHM 8W Resistor
52-RK73H1JTTD4R53F
4.53 OHM 8W Resistor 52-RK73H1JTTD4R53F
RES 4.53 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD4R53F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.53 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.53 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD4R53F can be used for catalog matching and distributor lookup.

RES 4.53 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD4R53F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.53 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.53 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD4R53F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1JTTD4R53F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H1JTTD4R53F
Resistors - Chip Resistor - Surface Mount RK73H1JTTD4R53F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD4R53FTR-ND 801845-RK73H1JTTD4R53F 52-RK73H1JTTD4R53F RK73H1JTTD4R53F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTD4R53F 4.53 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details