KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD4702F

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4702FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4702FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4702FCT-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4702FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4702FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4702FDKR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4702FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4702FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4702FTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6316799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316799
Surface Mount Resistors 6316799
KOA RK73H1JTTD4702F

KOA RK73H1JTTD4702F

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V - 430-RK73H1JTTD4702F - Utmel Electronic Limited
Hong Kong, China
Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V
430-RK73H1JTTD4702F
Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V 430-RK73H1JTTD4702F
Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V

Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V

Supplier's Site
Chip Resistor - Surface Mount - RK73H1JTTD4702F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD4702F
Chip Resistor - Surface Mount RK73H1JTTD4702F
RES 47K OHM 1% 1/10W 0603

RES 47K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73H1JTTD4702FCT-ND 6316799 430-RK73H1JTTD4702F RK73H1JTTD4702F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Rk73h Series, 47 Kohm, 100 Mw, 1%, 50 V Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details