KOA Speer Electronics, Inc. Res, 4K3, 1%, 0.1W, 0603 Rohs Compliant Koa RK73H1JTTD4301F.

Description
RES, 4K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 4K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series includes a precision flat chip resistor with a nominal resistance of 4.3 kΩ, a tolerance of 1%, and a power rating of 0.1W. It is packaged in a 0603 size, making it suitable for compact applications. The resistor is RoHS compliant, ensuring it meets environmental regulations. It features a metal glaze thick film construction, providing excellent heat and weather resistance, as well as high stability and reliability due to its triple-layer electrode structure. The resistor is compatible with both flow and reflow soldering processes and is designed for use with various automatic mounters. The operating temperature range is from -55°C to +125°C, with a maximum working voltage of 75V. This component is AEC-Q200 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series includes a precision flat chip resistor with a nominal resistance of 4.3 kΩ, a tolerance of 1%, and a power rating of 0.1W. It is packaged in a 0603 size, making it suitable for compact applications. The resistor is RoHS compliant, ensuring it meets environmental regulations. It features a metal glaze thick film construction, providing excellent heat and weather resistance, as well as high stability and reliability due to its triple-layer electrode structure. The resistor is compatible with both flow and reflow soldering processes and is designed for use with various automatic mounters. The operating temperature range is from -55°C to +125°C, with a maximum working voltage of 75V. This component is AEC-Q200 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0779
Res, 4K3, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0779
RES, 4K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 4K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH0779
Product Name Res, 4K3, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details