40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 40.2 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD40R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD40R2F can be used for catalog matching and distributor lookup.
RES, 40R2, 1%, 0.125W, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD40R2FDKR-ND | 52-RK73H1JTTD40R2F | 85AH0759 |
| Product Name | Chip Resistor - Surface Mount | 40.2 OHM 8W Resistor | Res, 40R2, 1%, 0.125W, 0603 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603 |
| Resistance Range | 40.2 ohms | 40.2 ohms |