36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 36K5, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 36.5K OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1JTTD3652FTR-ND | 85AH0731 | RK73H1JTTD3652F |
| Product Name | Chip Resistor - Surface Mount | Res, 36K5, 1%, 0.1W, 0603 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |