RES 330K OHM 0.5% 1/10W 0603 Product overview: RK73H1JTTD3303D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD3303D can be used for catalog matching and distributor lookup.
330 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RK73H1JTTD3303D | 2019-RK73H1JTTD3303DTR-ND |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 |
| Resistance Range | 330000 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |