KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD2873F

Description
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2873FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2873FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2873FTR-ND
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2873FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2873FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2873FCT-ND
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2873FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2873FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2873FDKR-ND
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD2873F
715970-RK73H1JTTD2873F
Chip Resistor - Surface Mount - RK73H1JTTD2873F 715970-RK73H1JTTD2873F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 715970-RK73H1JTTD287 3F Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 287 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 715970-RK73H1JTTD2873F
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 287 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Res, 287K, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287K, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0658
Res, 287K, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0658
RES, 287K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 287K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H1JTTD2873F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H1JTTD2873F
Resistors - Chip Resistor - Surface Mount RK73H1JTTD2873F
RES 287K OHM 1% 1/10W 0603

RES 287K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD2873FTR-ND 715970-RK73H1JTTD2873F 85AH0658 RK73H1JTTD2873F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTD2873F Res, 287K, 1%, 0.1W, 0603 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details