2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 2.87K OHM 1% 1/10W 0603
Res Thick Film 0603 2.87K Ohm 1% 1/10W ±100ppm/C Molded SMD SMD Punched Paper T/R
RES, 2K87, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD2871FCT-ND | RK73H1JTTD2871F | 430-RK73H1JTTD2871F | 85AH0656 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 0603 2.87K Ohm 1% 1/10W ±100ppm/C Molded SMD SMD Punched Paper T/R | Res, 2K87, 1%, 0.1W, 0603 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |