27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 0603 27.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H1JTTD2742FTR-ND | 430-RK73H1JTTD2742F |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 27.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Automotive |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |