RES 2.74K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2741F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2741F can be used for catalog matching and distributor lookup.
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 2.74K OHM 1% 1/10W 0603
RES, 2K74, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-RK73H1JTTD2741F | 2019-RK73H1JTTD2741FDKR-ND | RK73H1JTTD2741F | 85AH0646 |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2K74, 1%, 0.1W, 0603 Rohs Compliant Koa |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | |
| Resistance Range | 2740 ohms | 2740 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Operating DC Voltage | 75 volts |