KOA Speer Electronics, Inc. Res, 270K, 1%, 0.1W, 0603 Rohs Compliant Koa RK73H1JTTD2703F.

Description
RES, 270K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 270K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 270K ohm variant with a tolerance of 1% and a power rating of 0.1W, is designed for precision applications. It features a compact 0603 package size, making it suitable for space-constrained designs. The resistor is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance, as well as high stability and reliability due to its triple-layer electrode structure. It is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. This component meets EU-RoHS requirements, making it compliant with environmental standards. The operating temperature range is from -55°C to +125°C, and it is AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73H series flat chip resistor, specifically the 270K ohm variant with a tolerance of 1% and a power rating of 0.1W, is designed for precision applications. It features a compact 0603 package size, making it suitable for space-constrained designs. The resistor is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance, as well as high stability and reliability due to its triple-layer electrode structure. It is compatible with various automatic mounters and suitable for both flow and reflow soldering processes. This component meets EU-RoHS requirements, making it compliant with environmental standards. The operating temperature range is from -55°C to +125°C, and it is AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0643
Res, 270K, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0643
RES, 270K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 270K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH0643
Product Name Res, 270K, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details