KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management RK73H1JTTD2702F

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: series Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: series Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: series Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Package: 16-TFSOP (0.118", 3.00mm Width), 12 leads
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: series Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details