Manufacturer: KOA Speer
Win Source Part Number: 891865-RK73H1JTTD270
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD2700F
RES 270 OHM 1% 1/8W 0603 Product overview: RK73H1JTTD2700F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2700F can be used for catalog matching and distributor lookup.
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 270R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES
RES 270 OHM 1% 1/8W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 891865-RK73H1JTTD2700F | 52-RK73H1JTTD2700F | 2019-RK73H1JTTD2700FDKR-ND | 85AH0639 | RK73H1JTTD2700F |
| Product Name | Chip Resistor - Surface Mount - RK73H1JTTD2700F | 270 OHM 8W Resistor | Chip Resistor - Surface Mount | Res, 270R, 1%, 0.125W, 0603 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |