KOA Speer Electronics, Inc. Surface Mount Resistors RK73H1JTTD2402F

Description
KOA RK73H1JTTD2402F
Request a Quote Datasheet
Description
KOA RK73H1JTTD2402F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6316727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316727
Surface Mount Resistors 6316727
KOA RK73H1JTTD2402F

KOA RK73H1JTTD2402F

Supplier's Site
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2402FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2402FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2402FTR-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2402FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2402FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2402FCT-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2402FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2402FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2402FDKR-ND
24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1JTTD2402F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD2402F
Chip Resistor - Surface Mount RK73H1JTTD2402F
RES 24K OHM 1% 1/10W 0603

RES 24K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 6316727 2019-RK73H1JTTD2402FTR-ND RK73H1JTTD2402F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details