KOA Speer Electronics, Inc. 10W Resistor RK73H1JTTD2202F

Description
RES 22K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2202F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2202F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RK73H1JTTD2202F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 22K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2202F can be used for catalog matching and distributor lookup.

RES 22K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD2202F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD2202F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2202FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2202FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2202FTR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2202FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2202FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2202FCT-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD2202FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD2202FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD2202FDKR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD2202F
932148-RK73H1JTTD2202F
Chip Resistor - Surface Mount - RK73H1JTTD2202F 932148-RK73H1JTTD2202F
Manufacturer: KOA Speer Win Source Part Number: 932148-RK73H1JTTD220 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD2202F CT, 2019-RK73H1JTTD2202F DKR, 2019-RK73H1JTTD2202F TR

Manufacturer: KOA Speer
Win Source Part Number: 932148-RK73H1JTTD2202F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD2202FCT, 2019-RK73H1JTTD2202FDKR, 2019-RK73H1JTTD2202FTR

Buy Now Datasheet
Surface Mount Resistors - 6316711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6316711
Surface Mount Resistors 6316711
KOA RK73H1JTTD2202F

KOA RK73H1JTTD2202F

Supplier's Site
Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R - 430-RK73H1JTTD2202F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R
430-RK73H1JTTD2202F
Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R 430-RK73H1JTTD2202F
Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R

Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73H1JTTD2202F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD2202F
Chip Resistor - Surface Mount RK73H1JTTD2202F
RES 22K OHM 1% 1/10W 0603

RES 22K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RK73H1JTTD2202F 2019-RK73H1JTTD2202FTR-ND 932148-RK73H1JTTD2202F 6316711 430-RK73H1JTTD2202F RK73H1JTTD2202F
Product Name 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTD2202F Surface Mount Resistors Res Thick Film 0603 22K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers