KOA Speer Electronics, Inc. Res, 18K, 1%, 0.1W, 0603 Rohs Compliant Koa RK73H1JTTD1802F.

Description
RES, 18K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 18K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 18K ohm, 1% tolerance, 0.1W power rating, and 0603 package size, is designed for precision applications. It features a metal glaze thick film construction that provides excellent heat and weather resistance, ensuring high stability and reliability. The resistor is suitable for both flow and reflow soldering processes and is compliant with EU-RoHS regulations. It is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is compatible with various automatic mounters and is available in bulk or tape packaging options.

Datasheet Summary
Powered by GS/AI

The RK73H series resistor, specifically the 18K ohm, 1% tolerance, 0.1W power rating, and 0603 package size, is designed for precision applications. It features a metal glaze thick film construction that provides excellent heat and weather resistance, ensuring high stability and reliability. The resistor is suitable for both flow and reflow soldering processes and is compliant with EU-RoHS regulations. It is AEC-Q200 qualified, making it suitable for automotive applications. The operating temperature range is from -55°C to +125°C, with a rated terminal part temperature of 125°C. The resistor is compatible with various automatic mounters and is available in bulk or tape packaging options.

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0534
Res, 18K, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0534
RES, 18K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 18K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH0534
Product Name Res, 18K, 1%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details