1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
1.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Res Thick Film 0603 1.8K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R
RES 1.8K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1JTTD1801FDKR-ND | 6316452 | 430-RK73H1JTTD1801F | RK73H1JTTD1801F |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res Thick Film 0603 1.8K Ohm 1% 0.1W(1/10W) +/-100ppm/C Pad SMD Automotive T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |