KOA Speer Electronics, Inc. 10W Resistor RK73H1JTTD1603D

Description
RES 160K OHM 0.5% 1/10W 0603 Product overview: RK73H1JTTD1603D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1603D can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 160K OHM 0.5% 1/10W 0603 Product overview: RK73H1JTTD1603D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1603D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H1JTTD1603D is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 160 kOhms with a tolerance of ±0.5%. It is designed for a power rating of 0.1W (1/10W) and is suitable for automotive applications, having passed AEC-Q200 testing. The operating temperature range for this resistor is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor is constructed using a moisture-resistant thick film, making it suitable for applications where humidity may be a concern. It comes in a 0603 (1608 metric) package and is available in reels of 5000 units. The product is compliant with EU RoHS regulations and is lead-free.

Datasheet Summary
Powered by GS/AI

The RK73H1JTTD1603D is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 160 kOhms with a tolerance of ±0.5%. It is designed for a power rating of 0.1W (1/10W) and is suitable for automotive applications, having passed AEC-Q200 testing. The operating temperature range for this resistor is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor is constructed using a moisture-resistant thick film, making it suitable for applications where humidity may be a concern. It comes in a 0603 (1608 metric) package and is available in reels of 5000 units. The product is compliant with EU RoHS regulations and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-RK73H1JTTD1603D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 160K OHM 0.5% 1/10W 0603 Product overview: RK73H1JTTD1603D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1603D can be used for catalog matching and distributor lookup.

RES 160K OHM 0.5% 1/10W 0603 Product overview: RK73H1JTTD1603D from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1603D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD1603D
891861-RK73H1JTTD1603D
Chip Resistor - Surface Mount - RK73H1JTTD1603D 891861-RK73H1JTTD1603D
Manufacturer: KOA Speer Win Source Part Number: 891861-RK73H1JTTD160 3D Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73H1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H1JTTD1603D TR, 2019-RK73H1JTTD1603D CT, 2019-RK73H1JTTD1603D DKR

Manufacturer: KOA Speer
Win Source Part Number: 891861-RK73H1JTTD1603D
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73H1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H1JTTD1603DTR, 2019-RK73H1JTTD1603DCT, 2019-RK73H1JTTD1603DDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1603DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1603DTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1603DTR-ND
160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1603DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1603DCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1603DCT-ND
160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1603DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1603DDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1603DDKR-ND
160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

160 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RK73H1JTTD1603D 891861-RK73H1JTTD1603D 2019-RK73H1JTTD1603DTR-ND
Product Name 10W Resistor Chip Resistor - Surface Mount - RK73H1JTTD1603D Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 160000 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details