14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 14K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1402F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1402F can be used for catalog matching and distributor lookup.
RES, 14K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 14K OHM 1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H1JTTD1402FCT-ND | 52-RK73H1JTTD1402F | 85AH0472 | RK73H1JTTD1402F |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Res, 14K, 1%, 0.1W, 0603 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |