KOA Speer Electronics, Inc. Resistors- Chip Resistor - Surface Mount RK73H1JTTD1212F

Description
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors- Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR) \Cut Tape (CT) Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 155°C Base Product Number: RK73H1J Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film Features: Automotive AEC-Q200, Moisture Resistant
Request a Quote
Description
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors- Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR) \Cut Tape (CT) Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 155°C Base Product Number: RK73H1J Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film Features: Automotive AEC-Q200, Moisture Resistant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount series offers a wide range of sizes from 01005 to 2512, ensuring versatility for various applications. These resistors are constructed using a metal glaze thick film, providing excellent heat and weather resistance. They are suitable for both flow and reflow soldering processes and comply with EU RoHS requirements for lead-free terminations. The resistors have been tested to AEC-Q200 standards, making them suitable for automotive applications. The series features precision tolerances of 0.5% and 1%, with a broad resistance range available. The operating temperature range spans from -55°C to +155°C, with specific power ratings depending on the size. The resistors also exhibit good moisture resistance and can withstand high-temperature exposure, making them reliable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount series offers a wide range of sizes from 01005 to 2512, ensuring versatility for various applications. These resistors are constructed using a metal glaze thick film, providing excellent heat and weather resistance. They are suitable for both flow and reflow soldering processes and comply with EU RoHS requirements for lead-free terminations. The resistors have been tested to AEC-Q200 standards, making them suitable for automotive applications. The series features precision tolerances of 0.5% and 1%, with a broad resistance range available. The operating temperature range spans from -55°C to +155°C, with specific power ratings depending on the size. The resistors also exhibit good moisture resistance and can withstand high-temperature exposure, making them reliable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: KOA Speer Electronics, Inc. Category: Resistors- Chip Resistor - Surface Mount Series: RK73H Package: Tape & Reel (TR) \Cut Tape (CT) Package / Case: 0603 (1608 Metric) Operating Temperature: -55°C ~ 155°C Base Product Number: RK73H1J Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Composition: Thick Film Features: Automotive AEC-Q200, Moisture Resistant

Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors- Chip Resistor - Surface Mount
Series: RK73H
Package: Tape & Reel (TR) \Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Operating Temperature: -55°C ~ 155°C
Base Product Number: RK73H1J
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Composition: Thick Film
Features: Automotive AEC-Q200, Moisture Resistant

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1212FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1212FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1212FDKR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1212FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1212FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1212FTR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1212FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1212FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1212FCT-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73H1JTTD1212F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 12.1K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1212F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1212F can be used for catalog matching and distributor lookup.

RES 12.1K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1212F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1212F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73H1JTTD1212F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73H1JTTD1212F
Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73H1JTTD1212F
Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Res, 12K1, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0440
Res, 12K1, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0440
RES, 12K1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 12K1, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD1212FDKR-ND 52-RK73H1JTTD1212F 430-RK73H1JTTD1212F 85AH0440
Product Name Resistors- Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10W Resistor Res Thick Film 0603 12.1K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R Res, 12K1, 1%, 0.1W, 0603 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details