KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD1211F

Description
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1211FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1211FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1211FTR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1211FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1211FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1211FDKR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD1211FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD1211FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD1211FCT-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H1JTTD1211F
741206-RK73H1JTTD1211F
Chip Resistor - Surface Mount - RK73H1JTTD1211F 741206-RK73H1JTTD1211F
Manufacturer: KOA Speer Win Source Part Number: 741206-RK73H1JTTD121 1F Manufacturer Homepage: www.koaspeer.com Reference case: 0603 Reference Date Code: 1301+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741206-RK73H1JTTD1211F
Manufacturer Homepage: www.koaspeer.com
Reference case: 0603
Reference Date Code: 1301+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
10W Resistor - 52-RK73H1JTTD1211F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.21K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1211F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1211F can be used for catalog matching and distributor lookup.

RES 1.21K OHM 1% 1/10W 0603 Product overview: RK73H1JTTD1211F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H1JTTD1211F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K21, 1%, 0.1W, 0603 Rohs Compliant Koa - 85AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, 0603 Rohs Compliant Koa
85AH0439
Res, 1K21, 1%, 0.1W, 0603 Rohs Compliant Koa 85AH0439
RES, 1K21, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 1K21, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73H1JTTD1211F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73H1JTTD1211F
Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73H1JTTD1211F
Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73H1JTTD1211FTR-ND 741206-RK73H1JTTD1211F 52-RK73H1JTTD1211F 85AH0439 430-RK73H1JTTD1211F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H1JTTD1211F 10W Resistor Res, 1K21, 1%, 0.1W, 0603 Rohs Compliant Koa Res Thick Film 0603 1.21K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Automotive Punched Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details